Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1211BRB12

Description
EGS-3-80 1.21K .1% RWR80S1211BR B12
Request a Quote Datasheet
Description
EGS-3-80 1.21K .1% RWR80S1211BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1211BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1211BRB12
Wirewound Resistors 3110-RWR80S1211BRB12
EGS-3-80 1.21K .1% RWR80S1211BR B12

EGS-3-80 1.21K .1% RWR80S1211BR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1211BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1211BRB12-ND
Through Hole Resistors RWR80S1211BRB12-ND
1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.21K OHM 2W 0.1% WW AXIAL - RWR80S1211BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 2W 0.1% WW AXIAL
RWR80S1211BRB12
RES 1.21K OHM 2W 0.1% WW AXIAL RWR80S1211BRB12
RES 1.21Kohm 2W 0.1% WW AXIAL

RES 1.21Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1211BRB12 RWR80S1211BRB12-ND RWR80S1211BRB12
Product Name Wirewound Resistors Through Hole Resistors RES 1.21K OHM 2W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1210 ohms 1210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 5-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers