Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1210FRRSL

Description
EGS-3-80 121 1% RWR80S1210FR RSL
Request a Quote Datasheet
Description
EGS-3-80 121 1% RWR80S1210FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1210FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1210FRRSL
Wirewound Resistors 3110-RWR80S1210FRRSL
EGS-3-80 121 1% RWR80S1210FR RSL

EGS-3-80 121 1% RWR80S1210FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1210FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1210FRRSL-ND
Through Hole Resistors RWR80S1210FRRSL-ND
121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 2W 1% WW AXIAL - RWR80S1210FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 1% WW AXIAL
RWR80S1210FRRSL
RES 121 OHM 2W 1% WW AXIAL RWR80S1210FRRSL
RES 121ohm 2W 1% WW AXIAL

RES 121ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1210FRRSL RWR80S1210FRRSL-ND RWR80S1210FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 121 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details