Vishay Intertechnology, Inc. RES 121 OHM 2W 0.5% WW AXIAL RWR80S1210DRRSL

Description
RES 121ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 2W 0.5% WW AXIAL - RWR80S1210DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 0.5% WW AXIAL
RWR80S1210DRRSL
RES 121 OHM 2W 0.5% WW AXIAL RWR80S1210DRRSL
RES 121ohm 2W 0.5% WW AXIAL

RES 121ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1210DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1210DRRSL-ND
Through Hole Resistors RWR80S1210DRRSL-ND
121 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1210DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1210DRRSL
Wirewound Resistors 3110-RWR80S1210DRRSL
EGS-3-80 121 .5% RWR80S1210DR RSL

EGS-3-80 121 .5% RWR80S1210DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1210DRRSL RWR80S1210DRRSL-ND 3110-RWR80S1210DRRSL
Product Name RES 121 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details