Vishay Intertechnology, Inc. RES 121 OHM 2W 0.1% WW AXIAL RWR80S1210BRS73

Description
RES 121ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 121ohm 2W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 2W 0.1% WW AXIAL - RWR80S1210BRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 2W 0.1% WW AXIAL
RWR80S1210BRS73
RES 121 OHM 2W 0.1% WW AXIAL RWR80S1210BRS73
RES 121ohm 2W 0.1% WW AXIAL

RES 121ohm 2W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1210BRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1210BRS73-ND
Through Hole Resistors RWR80S1210BRS73-ND
121 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

121 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1210BRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1210BRS73
Wirewound Resistors 3110-RWR80S1210BRS73
EGS-3-80 121 .1% RWR80S1210BR S73

EGS-3-80 121 .1% RWR80S1210BR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1210BRS73 RWR80S1210BRS73-ND 3110-RWR80S1210BRS73
Product Name RES 121 OHM 2W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms 121 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers