Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1201FRS73

Description
1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1201FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1201FRS73-ND
Through Hole Resistors RWR80S1201FRS73-ND
1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 2W 1% WW AXIAL - RWR80S1201FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2W 1% WW AXIAL
RWR80S1201FRS73
RES 1.2K OHM 2W 1% WW AXIAL RWR80S1201FRS73
RES 1.2Kohm 2W 1% WW AXIAL

RES 1.2Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1201FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1201FRS73
Wirewound Resistors 3110-RWR80S1201FRS73
EGS-3-80 1.2K 1% RWR80S1201FR S73

EGS-3-80 1.2K 1% RWR80S1201FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1201FRS73-ND RWR80S1201FRS73 3110-RWR80S1201FRS73
Product Name Through Hole Resistors RES 1.2K OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details