Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1201FRBSL

Description
EGS-3-80 1.2K 1% RWR80S1201FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.2K 1% RWR80S1201FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1201FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1201FRBSL
Wirewound Resistors 3110-RWR80S1201FRBSL
EGS-3-80 1.2K 1% RWR80S1201FR BSL

EGS-3-80 1.2K 1% RWR80S1201FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1201FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1201FRBSL-ND
Through Hole Resistors RWR80S1201FRBSL-ND
1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 2W 1% WW AXIAL - RWR80S1201FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2W 1% WW AXIAL
RWR80S1201FRBSL
RES 1.2K OHM 2W 1% WW AXIAL RWR80S1201FRBSL
RES 1.2Kohm 2W 1% WW AXIAL

RES 1.2Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1201FRBSL RWR80S1201FRBSL-ND RWR80S1201FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.2K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3K3JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details