Vishay Intertechnology, Inc. RES 1.2K OHM 2W 1% WW AXIAL RWR80S1201FRB12

Description
RES 1.2Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 2W 1% WW AXIAL - RWR80S1201FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2W 1% WW AXIAL
RWR80S1201FRB12
RES 1.2K OHM 2W 1% WW AXIAL RWR80S1201FRB12
RES 1.2Kohm 2W 1% WW AXIAL

RES 1.2Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1201FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1201FRB12-ND
Through Hole Resistors RWR80S1201FRB12-ND
1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1201FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1201FRB12
Wirewound Resistors 3110-RWR80S1201FRB12
EGS-3-80 1.2K 1% RWR80S1201FR B12

EGS-3-80 1.2K 1% RWR80S1201FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1201FRB12 RWR80S1201FRB12-ND 3110-RWR80S1201FRB12
Product Name RES 1.2K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details