Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1201DRS73

Description
1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1201DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1201DRS73-ND
Through Hole Resistors RWR80S1201DRS73-ND
1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 2W 0.5% WW AXIAL - RWR80S1201DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 2W 0.5% WW AXIAL
RWR80S1201DRS73
RES 1.2K OHM 2W 0.5% WW AXIAL RWR80S1201DRS73
RES 1.2Kohm 2W 0.5% WW AXIAL

RES 1.2Kohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1201DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1201DRS73
Wirewound Resistors 3110-RWR80S1201DRS73
EGS-3-80 1.2K .5% RWR80S1201DR S73

EGS-3-80 1.2K .5% RWR80S1201DR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1201DRS73-ND RWR80S1201DRS73 3110-RWR80S1201DRS73
Product Name Through Hole Resistors RES 1.2K OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details