Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1200FRRSL

Description
EGS-3-80 120 1% RWR80S1200FR RSL
Request a Quote Datasheet
Description
EGS-3-80 120 1% RWR80S1200FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1200FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1200FRRSL
Wirewound Resistors 3110-RWR80S1200FRRSL
EGS-3-80 120 1% RWR80S1200FR RSL

EGS-3-80 120 1% RWR80S1200FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1200FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1200FRRSL-ND
Through Hole Resistors RWR80S1200FRRSL-ND
120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 120 OHM 2W 1% WW AXIAL - RWR80S1200FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2W 1% WW AXIAL
RWR80S1200FRRSL
RES 120 OHM 2W 1% WW AXIAL RWR80S1200FRRSL
RES 120ohm 2W 1% WW AXIAL

RES 120ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1200FRRSL RWR80S1200FRRSL-ND RWR80S1200FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 120 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details