Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1200FMB12

Description
120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1200FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1200FMB12-ND
Through Hole Resistors RWR80S1200FMB12-ND
120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1200FMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1200FMB12
Wirewound Resistors 3110-RWR80S1200FMB12
EGS-3-80 120 1% RWR80S1200FM B12

EGS-3-80 120 1% RWR80S1200FM B12

Supplier's Site Datasheet
RES 120 OHM 2W 1% WW AXIAL - RWR80S1200FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2W 1% WW AXIAL
RWR80S1200FMB12
RES 120 OHM 2W 1% WW AXIAL RWR80S1200FMB12
RES 120ohm 2W 1% WW AXIAL

RES 120ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1200FMB12-ND 3110-RWR80S1200FMB12 RWR80S1200FMB12
Product Name Through Hole Resistors Wirewound Resistors RES 120 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661711 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details