Vishay Intertechnology, Inc. RES 120 OHM 2W 0.5% WW AXIAL RWR80S1200DRBSL

Description
RES 120ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 2W 0.5% WW AXIAL - RWR80S1200DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 2W 0.5% WW AXIAL
RWR80S1200DRBSL
RES 120 OHM 2W 0.5% WW AXIAL RWR80S1200DRBSL
RES 120ohm 2W 0.5% WW AXIAL

RES 120ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1200DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1200DRBSL-ND
Through Hole Resistors RWR80S1200DRBSL-ND
120 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1200DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1200DRBSL
Wirewound Resistors 3110-RWR80S1200DRBSL
EGS-3-80 120 .5% RWR80S1200DR BSL

EGS-3-80 120 .5% RWR80S1200DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1200DRBSL RWR80S1200DRBSL-ND 3110-RWR80S1200DRBSL
Product Name RES 120 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details