Vishay Intertechnology, Inc. RES 118 OHM 2W 1% WW AXIAL RWR80S1180FSBSL

Description
RES 118ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 118ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118 OHM 2W 1% WW AXIAL - RWR80S1180FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 2W 1% WW AXIAL
RWR80S1180FSBSL
RES 118 OHM 2W 1% WW AXIAL RWR80S1180FSBSL
RES 118ohm 2W 1% WW AXIAL

RES 118ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1180FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1180FSBSL
Wirewound Resistors 3110-RWR80S1180FSBSL
EGS-3-80 118 1% RWR80S1180FS BSL

EGS-3-80 118 1% RWR80S1180FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1180FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1180FSBSL-ND
Through Hole Resistors RWR80S1180FSBSL-ND
118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1180FSBSL 3110-RWR80S1180FSBSL RWR80S1180FSBSL-ND
Product Name RES 118 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details