Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1180FRRSL

Description
EGS-3-80 118 1% RWR80S1180FR RSL
Request a Quote Datasheet
Description
EGS-3-80 118 1% RWR80S1180FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1180FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1180FRRSL
Wirewound Resistors 3110-RWR80S1180FRRSL
EGS-3-80 118 1% RWR80S1180FR RSL

EGS-3-80 118 1% RWR80S1180FR RSL

Supplier's Site Datasheet
RES 118 OHM 2W 1% WW AXIAL - RWR80S1180FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 2W 1% WW AXIAL
RWR80S1180FRRSL
RES 118 OHM 2W 1% WW AXIAL RWR80S1180FRRSL
RES 118ohm 2W 1% WW AXIAL

RES 118ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1180FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1180FRRSL-ND
Through Hole Resistors RWR80S1180FRRSL-ND
118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

118 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1180FRRSL RWR80S1180FRRSL RWR80S1180FRRSL-ND
Product Name Wirewound Resistors RES 118 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 118 ohms 118 ohms 118 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625966-1 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1500 ohms
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details