Vishay Intertechnology, Inc. RES 1.15K OHM 2W 1% WW AXIAL RWR80S1151FRRSL

Description
RES 1.15Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 2W 1% WW AXIAL - RWR80S1151FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 2W 1% WW AXIAL
RWR80S1151FRRSL
RES 1.15K OHM 2W 1% WW AXIAL RWR80S1151FRRSL
RES 1.15Kohm 2W 1% WW AXIAL

RES 1.15Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1151FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1151FRRSL
Wirewound Resistors 3110-RWR80S1151FRRSL
EGS-3-80 1.15K 1% RWR80S1151FR RSL

EGS-3-80 1.15K 1% RWR80S1151FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1151FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1151FRRSL-ND
Through Hole Resistors RWR80S1151FRRSL-ND
1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.15 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1151FRRSL 3110-RWR80S1151FRRSL RWR80S1151FRRSL-ND
Product Name RES 1.15K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms 1150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details