Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1150FRRSL

Description
EGS-3-80 115 1% RWR80S1150FR RSL
Request a Quote Datasheet
Description
EGS-3-80 115 1% RWR80S1150FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1150FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1150FRRSL
Wirewound Resistors 3110-RWR80S1150FRRSL
EGS-3-80 115 1% RWR80S1150FR RSL

EGS-3-80 115 1% RWR80S1150FR RSL

Supplier's Site Datasheet
RES 115 OHM 2W 1% WW AXIAL - RWR80S1150FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 2W 1% WW AXIAL
RWR80S1150FRRSL
RES 115 OHM 2W 1% WW AXIAL RWR80S1150FRRSL
RES 115ohm 2W 1% WW AXIAL

RES 115ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1150FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1150FRRSL-ND
Through Hole Resistors RWR80S1150FRRSL-ND
115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

115 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1150FRRSL RWR80S1150FRRSL RWR80S1150FRRSL-ND
Product Name Wirewound Resistors RES 115 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details