Vishay Intertechnology, Inc. RES 113 OHM 2W 0.5% WW AXIAL RWR80S1130DRB12

Description
RES 113ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 113ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 2W 0.5% WW AXIAL - RWR80S1130DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 2W 0.5% WW AXIAL
RWR80S1130DRB12
RES 113 OHM 2W 0.5% WW AXIAL RWR80S1130DRB12
RES 113ohm 2W 0.5% WW AXIAL

RES 113ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1130DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1130DRB12
Wirewound Resistors 3110-RWR80S1130DRB12
EGS-3-80 113 .5% RWR80S1130DR B12

EGS-3-80 113 .5% RWR80S1130DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1130DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1130DRB12-ND
Through Hole Resistors RWR80S1130DRB12-ND
113 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

113 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1130DRB12 3110-RWR80S1130DRB12 RWR80S1130DRB12-ND
Product Name RES 113 OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms 113 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623774-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details