Vishay Intertechnology, Inc. RES 1.11K OHM 2W 0.5% WW AXIAL RWR80S1111DRRSL

Description
RES 1.11Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.11Kohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.11K OHM 2W 0.5% WW AXIAL - RWR80S1111DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.11K OHM 2W 0.5% WW AXIAL
RWR80S1111DRRSL
RES 1.11K OHM 2W 0.5% WW AXIAL RWR80S1111DRRSL
RES 1.11Kohm 2W 0.5% WW AXIAL

RES 1.11Kohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1111DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1111DRRSL
Wirewound Resistors 3110-RWR80S1111DRRSL
EGS-3-80 1.11K .5% RWR80S1111DR RSL

EGS-3-80 1.11K .5% RWR80S1111DR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1111DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1111DRRSL-ND
Through Hole Resistors RWR80S1111DRRSL-ND
1.11 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.11 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1111DRRSL 3110-RWR80S1111DRRSL RWR80S1111DRRSL-ND
Product Name RES 1.11K OHM 2W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1110 ohms 1110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details