RES 1.11Kohm 2W 0.5% WW AXIAL
1.11 kOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-3-80 1.11K .5% RWR80S1111DR B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR80S1111DRB12 | RWR80S1111DRB12-ND | 3110-RWR80S1111DRB12 |
| Product Name | RES 1.11K OHM 2W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 1110 ohms | 1110 ohms | |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 2 watts | |
| Configuration | Single Resistor |