Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1100FSB12

Description
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1100FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100FSB12-ND
Through Hole Resistors RWR80S1100FSB12-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1100FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100FSB12
Wirewound Resistors 3110-RWR80S1100FSB12
EGS-3-80 110 1% RWR80S1100FS B12

EGS-3-80 110 1% RWR80S1100FS B12

Supplier's Site Datasheet
RES 110 OHM 2W 1% WW AXIAL - RWR80S1100FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80S1100FSB12
RES 110 OHM 2W 1% WW AXIAL RWR80S1100FSB12
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1100FSB12-ND 3110-RWR80S1100FSB12 RWR80S1100FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 110 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details