Vishay Intertechnology, Inc. RES 110 OHM 2W 1% WW AXIAL RWR80S1100FRS70

Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2W 1% WW AXIAL - RWR80S1100FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80S1100FRS70
RES 110 OHM 2W 1% WW AXIAL RWR80S1100FRS70
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1100FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100FRS70-ND
Through Hole Resistors RWR80S1100FRS70-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1100FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100FRS70
Wirewound Resistors 3110-RWR80S1100FRS70
EGS-3-80 110 1% RWR80S1100FR S70

EGS-3-80 110 1% RWR80S1100FR S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1100FRS70 RWR80S1100FRS70-ND 3110-RWR80S1100FRS70
Product Name RES 110 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2176078-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details