Vishay Intertechnology, Inc. RES 110 OHM 2W 1% WW AXIAL RWR80S1100FRRSL

Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2W 1% WW AXIAL - RWR80S1100FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 1% WW AXIAL
RWR80S1100FRRSL
RES 110 OHM 2W 1% WW AXIAL RWR80S1100FRRSL
RES 110ohm 2W 1% WW AXIAL

RES 110ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1100FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100FRRSL
Wirewound Resistors 3110-RWR80S1100FRRSL
EGS-3-80 110 1% RWR80S1100FR RSL

EGS-3-80 110 1% RWR80S1100FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1100FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100FRRSL-ND
Through Hole Resistors RWR80S1100FRRSL-ND
110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1100FRRSL 3110-RWR80S1100FRRSL RWR80S1100FRRSL-ND
Product Name RES 110 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details