Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1100DRRSL

Description
EGS-3-80 110 .5% RWR80S1100DR RSL
Request a Quote Datasheet
Description
EGS-3-80 110 .5% RWR80S1100DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1100DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100DRRSL
Wirewound Resistors 3110-RWR80S1100DRRSL
EGS-3-80 110 .5% RWR80S1100DR RSL

EGS-3-80 110 .5% RWR80S1100DR RSL

Supplier's Site Datasheet
RES 110 OHM 2W 0.5% WW AXIAL - RWR80S1100DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 0.5% WW AXIAL
RWR80S1100DRRSL
RES 110 OHM 2W 0.5% WW AXIAL RWR80S1100DRRSL
RES 110ohm 2W 0.5% WW AXIAL

RES 110ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1100DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100DRRSL-ND
Through Hole Resistors RWR80S1100DRRSL-ND
110 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1100DRRSL RWR80S1100DRRSL RWR80S1100DRRSL-ND
Product Name Wirewound Resistors RES 110 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers