Vishay Intertechnology, Inc. RES 110 OHM 2W 0.5% WW AXIAL RWR80S1100DRBSL

Description
RES 110ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 110ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 2W 0.5% WW AXIAL - RWR80S1100DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 2W 0.5% WW AXIAL
RWR80S1100DRBSL
RES 110 OHM 2W 0.5% WW AXIAL RWR80S1100DRBSL
RES 110ohm 2W 0.5% WW AXIAL

RES 110ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1100DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1100DRBSL-ND
Through Hole Resistors RWR80S1100DRBSL-ND
110 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

110 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1100DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1100DRBSL
Wirewound Resistors 3110-RWR80S1100DRBSL
EGS-3-80 110 .5% RWR80S1100DR BSL

EGS-3-80 110 .5% RWR80S1100DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1100DRBSL RWR80S1100DRBSL-ND 3110-RWR80S1100DRBSL
Product Name RES 110 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details