Vishay Intertechnology, Inc. Wirewound Resistors RWR80S10R5FRBSL

Description
EGS-3-80 10.5 1% RWR80S10R5FR BSL
Request a Quote Datasheet
Description
EGS-3-80 10.5 1% RWR80S10R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S10R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R5FRBSL
Wirewound Resistors 3110-RWR80S10R5FRBSL
EGS-3-80 10.5 1% RWR80S10R5FR BSL

EGS-3-80 10.5 1% RWR80S10R5FR BSL

Supplier's Site Datasheet
RES 10.5 OHM 2W 1% WW AXIAL - RWR80S10R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 2W 1% WW AXIAL
RWR80S10R5FRBSL
RES 10.5 OHM 2W 1% WW AXIAL RWR80S10R5FRBSL
RES 10.5ohm 2W 1% WW AXIAL

RES 10.5ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S10R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R5FRBSL-ND
Through Hole Resistors RWR80S10R5FRBSL-ND
10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S10R5FRBSL RWR80S10R5FRBSL RWR80S10R5FRBSL-ND
Product Name Wirewound Resistors RES 10.5 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details