Vishay Intertechnology, Inc. Through Hole Resistors RWR80S10R5FRB12

Description
10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S10R5FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R5FRB12-ND
Through Hole Resistors RWR80S10R5FRB12-ND
10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10.5 OHM 2W 1% WW AXIAL - RWR80S10R5FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 2W 1% WW AXIAL
RWR80S10R5FRB12
RES 10.5 OHM 2W 1% WW AXIAL RWR80S10R5FRB12
RES 10.5ohm 2W 1% WW AXIAL

RES 10.5ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S10R5FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R5FRB12
Wirewound Resistors 3110-RWR80S10R5FRB12
EGS-3-80 10.5 1% RWR80S10R5FR B12

EGS-3-80 10.5 1% RWR80S10R5FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S10R5FRB12-ND RWR80S10R5FRB12 3110-RWR80S10R5FRB12
Product Name Through Hole Resistors RES 10.5 OHM 2W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.5 ohms 10.5 ohms 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers