Vishay Intertechnology, Inc. Through Hole Resistors RWR80S10R2FRRSL

Description
10.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S10R2FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R2FRRSL-ND
Through Hole Resistors RWR80S10R2FRRSL-ND
10.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S10R2FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R2FRRSL
Wirewound Resistors 3110-RWR80S10R2FRRSL
EGS-3-80 10.2 1% RWR80S10R2FR RSL

EGS-3-80 10.2 1% RWR80S10R2FR RSL

Supplier's Site Datasheet
RES 10.2 OHM 2W 1% WW AXIAL - RWR80S10R2FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.2 OHM 2W 1% WW AXIAL
RWR80S10R2FRRSL
RES 10.2 OHM 2W 1% WW AXIAL RWR80S10R2FRRSL
RES 10.2ohm 2W 1% WW AXIAL

RES 10.2ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S10R2FRRSL-ND 3110-RWR80S10R2FRRSL RWR80S10R2FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 10.2 OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.2 ohms 10.2 ohms 10.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details