Vishay Intertechnology, Inc. RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FSS70

Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% WW AXIAL - RWR80S10R0FSS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80S10R0FSS70
RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FSS70
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S10R0FSS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R0FSS70-ND
Through Hole Resistors RWR80S10R0FSS70-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S10R0FSS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R0FSS70
Wirewound Resistors 3110-RWR80S10R0FSS70
EGS-3-80 10 1% RWR80S10R0FS S70

EGS-3-80 10 1% RWR80S10R0FS S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S10R0FSS70 RWR80S10R0FSS70-ND 3110-RWR80S10R0FSS70
Product Name RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details