Vishay Intertechnology, Inc. RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FSRSL

Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% WW AXIAL - RWR80S10R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80S10R0FSRSL
RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FSRSL
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S10R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R0FSRSL-ND
Through Hole Resistors RWR80S10R0FSRSL-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S10R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R0FSRSL
Wirewound Resistors 3110-RWR80S10R0FSRSL
EGS-3-80 10 1% RWR80S10R0FS RSL

EGS-3-80 10 1% RWR80S10R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S10R0FSRSL RWR80S10R0FSRSL-ND 3110-RWR80S10R0FSRSL
Product Name RES 10 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details