Vishay Intertechnology, Inc. RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FRS73

Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 2W 1% WW AXIAL - RWR80S10R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 2W 1% WW AXIAL
RWR80S10R0FRS73
RES 10 OHM 2W 1% WW AXIAL RWR80S10R0FRS73
RES 10ohm 2W 1% WW AXIAL

RES 10ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S10R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S10R0FRS73
Wirewound Resistors 3110-RWR80S10R0FRS73
EGS-3-80 10 1% RWR80S10R0FR S73

EGS-3-80 10 1% RWR80S10R0FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S10R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S10R0FRS73-ND
Through Hole Resistors RWR80S10R0FRS73-ND
10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S10R0FRS73 3110-RWR80S10R0FRS73 RWR80S10R0FRS73-ND
Product Name RES 10 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details