Vishay Intertechnology, Inc. RES 1.07K OHM 2W 1% WW AXIAL RWR80S1071FSBSL

Description
RES 1.07Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.07Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.07K OHM 2W 1% WW AXIAL - RWR80S1071FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 2W 1% WW AXIAL
RWR80S1071FSBSL
RES 1.07K OHM 2W 1% WW AXIAL RWR80S1071FSBSL
RES 1.07Kohm 2W 1% WW AXIAL

RES 1.07Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1071FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1071FSBSL-ND
Through Hole Resistors RWR80S1071FSBSL-ND
1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1071FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1071FSBSL
Wirewound Resistors 3110-RWR80S1071FSBSL
EGS-3-80 1.07K 1% RWR80S1071FS BSL

EGS-3-80 1.07K 1% RWR80S1071FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1071FSBSL RWR80S1071FSBSL-ND 3110-RWR80S1071FSBSL
Product Name RES 1.07K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details