Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1071FRRSL

Description
EGS-3-80 1.07K 1% RWR80S1071FR RSL
Request a Quote Datasheet
Description
EGS-3-80 1.07K 1% RWR80S1071FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1071FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1071FRRSL
Wirewound Resistors 3110-RWR80S1071FRRSL
EGS-3-80 1.07K 1% RWR80S1071FR RSL

EGS-3-80 1.07K 1% RWR80S1071FR RSL

Supplier's Site Datasheet
RES 1.07K OHM 2W 1% WW AXIAL - RWR80S1071FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 2W 1% WW AXIAL
RWR80S1071FRRSL
RES 1.07K OHM 2W 1% WW AXIAL RWR80S1071FRRSL
RES 1.07Kohm 2W 1% WW AXIAL

RES 1.07Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1071FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1071FRRSL-ND
Through Hole Resistors RWR80S1071FRRSL-ND
1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1071FRRSL RWR80S1071FRRSL RWR80S1071FRRSL-ND
Product Name Wirewound Resistors RES 1.07K OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1469507 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details