Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1071FRBSL

Description
EGS-3-80 1.07K 1% RWR80S1071FR BSL
Request a Quote Datasheet
Description
EGS-3-80 1.07K 1% RWR80S1071FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1071FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1071FRBSL
Wirewound Resistors 3110-RWR80S1071FRBSL
EGS-3-80 1.07K 1% RWR80S1071FR BSL

EGS-3-80 1.07K 1% RWR80S1071FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1071FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1071FRBSL-ND
Through Hole Resistors RWR80S1071FRBSL-ND
1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.07 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.07K OHM 2W 1% WW AXIAL - RWR80S1071FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.07K OHM 2W 1% WW AXIAL
RWR80S1071FRBSL
RES 1.07K OHM 2W 1% WW AXIAL RWR80S1071FRBSL
RES 1.07Kohm 2W 1% WW AXIAL

RES 1.07Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1071FRBSL RWR80S1071FRBSL-ND RWR80S1071FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1.07K OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1070 ohms 1070 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756779 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers