Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1070FSBSL

Description
EGS-3-80 107 1% RWR80S1070FS BSL
Request a Quote Datasheet
Description
EGS-3-80 107 1% RWR80S1070FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1070FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1070FSBSL
Wirewound Resistors 3110-RWR80S1070FSBSL
EGS-3-80 107 1% RWR80S1070FS BSL

EGS-3-80 107 1% RWR80S1070FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1070FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1070FSBSL-ND
Through Hole Resistors RWR80S1070FSBSL-ND
107 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 107 OHM 2W 1% WW AXIAL - RWR80S1070FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 2W 1% WW AXIAL
RWR80S1070FSBSL
RES 107 OHM 2W 1% WW AXIAL RWR80S1070FSBSL
RES 107ohm 2W 1% WW AXIAL

RES 107ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1070FSBSL RWR80S1070FSBSL-ND RWR80S1070FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 107 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details