Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1070FRBSL

Description
EGS-3-80 107 1% RWR80S1070FR BSL
Request a Quote Datasheet
Description
EGS-3-80 107 1% RWR80S1070FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1070FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1070FRBSL
Wirewound Resistors 3110-RWR80S1070FRBSL
EGS-3-80 107 1% RWR80S1070FR BSL

EGS-3-80 107 1% RWR80S1070FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1070FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1070FRBSL-ND
Through Hole Resistors RWR80S1070FRBSL-ND
107 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 107 OHM 2W 1% WW AXIAL - RWR80S1070FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 2W 1% WW AXIAL
RWR80S1070FRBSL
RES 107 OHM 2W 1% WW AXIAL RWR80S1070FRBSL
RES 107ohm 2W 1% WW AXIAL

RES 107ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1070FRBSL RWR80S1070FRBSL-ND RWR80S1070FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 107 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers