Vishay Intertechnology, Inc. RES, WWD 107 2W 1% RWR80S1070FR

Description
RES, WWD 107 2W 1%
Request a Quote
Description
RES, WWD 107 2W 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, WWD 107 2W 1% - RWR80S1070FR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, WWD 107 2W 1%
RWR80S1070FR
RES, WWD 107 2W 1% RWR80S1070FR
RES, WWD 107 2W 1%

RES, WWD 107 2W 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RWR80S1070FR
Product Name RES, WWD 107 2W 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers