Vishay Intertechnology, Inc. RES 107 OHM 2W 0.5% WW AXIAL RWR80S1070DSBSL

Description
RES 107ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 107ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107 OHM 2W 0.5% WW AXIAL - RWR80S1070DSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 2W 0.5% WW AXIAL
RWR80S1070DSBSL
RES 107 OHM 2W 0.5% WW AXIAL RWR80S1070DSBSL
RES 107ohm 2W 0.5% WW AXIAL

RES 107ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1070DSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1070DSBSL-ND
Through Hole Resistors RWR80S1070DSBSL-ND
107 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

107 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1070DSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1070DSBSL
Wirewound Resistors 3110-RWR80S1070DSBSL
EGS-3-80 107 .5% RWR80S1070DS BSL

EGS-3-80 107 .5% RWR80S1070DS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1070DSBSL RWR80S1070DSBSL-ND 3110-RWR80S1070DSBSL
Product Name RES 107 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107 ohms 107 ohms 107 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details