Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1060DRRSL

Description
EGS-3-80 106 .5% RWR80S1060DR RSL
Request a Quote Datasheet
Description
EGS-3-80 106 .5% RWR80S1060DR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1060DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1060DRRSL
Wirewound Resistors 3110-RWR80S1060DRRSL
EGS-3-80 106 .5% RWR80S1060DR RSL

EGS-3-80 106 .5% RWR80S1060DR RSL

Supplier's Site Datasheet
RES 106 OHM 2W 0.5% WW AXIAL - RWR80S1060DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 106 OHM 2W 0.5% WW AXIAL
RWR80S1060DRRSL
RES 106 OHM 2W 0.5% WW AXIAL RWR80S1060DRRSL
RES 106ohm 2W 0.5% WW AXIAL

RES 106ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1060DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1060DRRSL-ND
Through Hole Resistors RWR80S1060DRRSL-ND
106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

106 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1060DRRSL RWR80S1060DRRSL RWR80S1060DRRSL-ND
Product Name Wirewound Resistors RES 106 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 106 ohms 106 ohms 106 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers