Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1051FSRSL

Description
1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1051FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1051FSRSL-ND
Through Hole Resistors RWR80S1051FSRSL-ND
1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.05 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1051FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1051FSRSL
Wirewound Resistors 3110-RWR80S1051FSRSL
EGS-3-80 1.05K 1% RWR80S1051FS RSL

EGS-3-80 1.05K 1% RWR80S1051FS RSL

Supplier's Site Datasheet
RES 1.05K OHM 2W 1% WW AXIAL - RWR80S1051FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05K OHM 2W 1% WW AXIAL
RWR80S1051FSRSL
RES 1.05K OHM 2W 1% WW AXIAL RWR80S1051FSRSL
RES 1.05Kohm 2W 1% WW AXIAL

RES 1.05Kohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1051FSRSL-ND 3110-RWR80S1051FSRSL RWR80S1051FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 1.05K OHM 2W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers