Vishay Intertechnology, Inc. RES 105 OHM 2W 1% WW AXIAL RWR80S1050FSS73

Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 2W 1% WW AXIAL - RWR80S1050FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80S1050FSS73
RES 105 OHM 2W 1% WW AXIAL RWR80S1050FSS73
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1050FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1050FSS73
Wirewound Resistors 3110-RWR80S1050FSS73
EGS-3-80 105 1% RWR80S1050FS S73

EGS-3-80 105 1% RWR80S1050FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1050FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1050FSS73-ND
Through Hole Resistors RWR80S1050FSS73-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1050FSS73 3110-RWR80S1050FSS73 RWR80S1050FSS73-ND
Product Name RES 105 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details