Vishay Intertechnology, Inc. RES 105 OHM 2W 1% WW AXIAL RWR80S1050FRS73

Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 105ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 2W 1% WW AXIAL - RWR80S1050FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 1% WW AXIAL
RWR80S1050FRS73
RES 105 OHM 2W 1% WW AXIAL RWR80S1050FRS73
RES 105ohm 2W 1% WW AXIAL

RES 105ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1050FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1050FRS73-ND
Through Hole Resistors RWR80S1050FRS73-ND
105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1050FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1050FRS73
Wirewound Resistors 3110-RWR80S1050FRS73
EGS-3-80 105 1% RWR80S1050FR S73

EGS-3-80 105 1% RWR80S1050FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1050FRS73 RWR80S1050FRS73-ND 3110-RWR80S1050FRS73
Product Name RES 105 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details