Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1050DRBSL

Description
105 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
105 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1050DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1050DRBSL-ND
Through Hole Resistors RWR80S1050DRBSL-ND
105 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 105 OHM 2W 0.5% WW AXIAL - RWR80S1050DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 2W 0.5% WW AXIAL
RWR80S1050DRBSL
RES 105 OHM 2W 0.5% WW AXIAL RWR80S1050DRBSL
RES 105ohm 2W 0.5% WW AXIAL

RES 105ohm 2W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1050DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1050DRBSL
Wirewound Resistors 3110-RWR80S1050DRBSL
EGS-3-80 105 .5% RWR80S1050DR BSL

EGS-3-80 105 .5% RWR80S1050DR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1050DRBSL-ND RWR80S1050DRBSL 3110-RWR80S1050DRBSL
Product Name Through Hole Resistors RES 105 OHM 2W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details