Vishay Intertechnology, Inc. RES 104 OHM 2W 0.5% WW AXIAL RWR80S1040DRRSL

Description
RES 104ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 104ohm 2W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 104 OHM 2W 0.5% WW AXIAL - RWR80S1040DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 104 OHM 2W 0.5% WW AXIAL
RWR80S1040DRRSL
RES 104 OHM 2W 0.5% WW AXIAL RWR80S1040DRRSL
RES 104ohm 2W 0.5% WW AXIAL

RES 104ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1040DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1040DRRSL-ND
Through Hole Resistors RWR80S1040DRRSL-ND
104 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

104 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1040DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1040DRRSL
Wirewound Resistors 3110-RWR80S1040DRRSL
EGS-3-80 104 .5% RWR80S1040DR RSL

EGS-3-80 104 .5% RWR80S1040DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1040DRRSL RWR80S1040DRRSL-ND 3110-RWR80S1040DRRSL
Product Name RES 104 OHM 2W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 104 ohms 104 ohms 104 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details