Vishay Intertechnology, Inc. RES 1.02K OHM 2W 1% WW AXIAL RWR80S1021FSBSL

Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 2W 1% WW AXIAL - RWR80S1021FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 2W 1% WW AXIAL
RWR80S1021FSBSL
RES 1.02K OHM 2W 1% WW AXIAL RWR80S1021FSBSL
RES 1.02Kohm 2W 1% WW AXIAL

RES 1.02Kohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1021FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1021FSBSL
Wirewound Resistors 3110-RWR80S1021FSBSL
EGS-3-80 1.02K 1% RWR80S1021FS BSL

EGS-3-80 1.02K 1% RWR80S1021FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1021FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1021FSBSL-ND
Through Hole Resistors RWR80S1021FSBSL-ND
1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1021FSBSL 3110-RWR80S1021FSBSL RWR80S1021FSBSL-ND
Product Name RES 1.02K OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers