Vishay Intertechnology, Inc. RES 1.02K OHM 2W 1% WW AXIAL RWR80S1021FSB12

Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.02Kohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.02K OHM 2W 1% WW AXIAL - RWR80S1021FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.02K OHM 2W 1% WW AXIAL
RWR80S1021FSB12
RES 1.02K OHM 2W 1% WW AXIAL RWR80S1021FSB12
RES 1.02Kohm 2W 1% WW AXIAL

RES 1.02Kohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1021FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1021FSB12-ND
Through Hole Resistors RWR80S1021FSB12-ND
1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.02 kOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1021FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1021FSB12
Wirewound Resistors 3110-RWR80S1021FSB12
EGS-3-80 1.02K 1% RWR80S1021FS B12

EGS-3-80 1.02K 1% RWR80S1021FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1021FSB12 RWR80S1021FSB12-ND 3110-RWR80S1021FSB12
Product Name RES 1.02K OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1020 ohms 1020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details