Vishay Intertechnology, Inc. RES 102 OHM 2W 1% WW AXIAL RWR80S1020FSS73

Description
RES 102ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 102ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 2W 1% WW AXIAL - RWR80S1020FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 2W 1% WW AXIAL
RWR80S1020FSS73
RES 102 OHM 2W 1% WW AXIAL RWR80S1020FSS73
RES 102ohm 2W 1% WW AXIAL

RES 102ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1020FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1020FSS73-ND
Through Hole Resistors RWR80S1020FSS73-ND
102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1020FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1020FSS73
Wirewound Resistors 3110-RWR80S1020FSS73
EGS-3-80 102 1% RWR80S1020FS S73

EGS-3-80 102 1% RWR80S1020FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80S1020FSS73 RWR80S1020FSS73-ND 3110-RWR80S1020FSS73
Product Name RES 102 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details