Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1020FSBSL

Description
EGS-3-80 102 1% RWR80S1020FS BSL
Request a Quote Datasheet
Description
EGS-3-80 102 1% RWR80S1020FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1020FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1020FSBSL
Wirewound Resistors 3110-RWR80S1020FSBSL
EGS-3-80 102 1% RWR80S1020FS BSL

EGS-3-80 102 1% RWR80S1020FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1020FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1020FSBSL-ND
Through Hole Resistors RWR80S1020FSBSL-ND
102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 102 OHM 2W 1% WW AXIAL - RWR80S1020FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 2W 1% WW AXIAL
RWR80S1020FSBSL
RES 102 OHM 2W 1% WW AXIAL RWR80S1020FSBSL
RES 102ohm 2W 1% WW AXIAL

RES 102ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1020FSBSL RWR80S1020FSBSL-ND RWR80S1020FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 102 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details