Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1020FSB12

Description
EGS-3-80 102 1% RWR80S1020FS B12
Request a Quote Datasheet
Description
EGS-3-80 102 1% RWR80S1020FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1020FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1020FSB12
Wirewound Resistors 3110-RWR80S1020FSB12
EGS-3-80 102 1% RWR80S1020FS B12

EGS-3-80 102 1% RWR80S1020FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1020FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1020FSB12-ND
Through Hole Resistors RWR80S1020FSB12-ND
102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 102 OHM 2W 1% WW AXIAL - RWR80S1020FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 2W 1% WW AXIAL
RWR80S1020FSB12
RES 102 OHM 2W 1% WW AXIAL RWR80S1020FSB12
RES 102ohm 2W 1% WW AXIAL

RES 102ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1020FSB12 RWR80S1020FSB12-ND RWR80S1020FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 102 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers