Vishay Intertechnology, Inc. Wirewound Resistors RWR80S1020DRBSL

Description
EGS-3-80 102 .5% RWR80S1020DR BSL
Request a Quote Datasheet
Description
EGS-3-80 102 .5% RWR80S1020DR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80S1020DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1020DRBSL
Wirewound Resistors 3110-RWR80S1020DRBSL
EGS-3-80 102 .5% RWR80S1020DR BSL

EGS-3-80 102 .5% RWR80S1020DR BSL

Supplier's Site Datasheet
RES 102 OHM 2W 0.5% WW AXIAL - RWR80S1020DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 2W 0.5% WW AXIAL
RWR80S1020DRBSL
RES 102 OHM 2W 0.5% WW AXIAL RWR80S1020DRBSL
RES 102ohm 2W 0.5% WW AXIAL

RES 102ohm 2W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80S1020DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1020DRBSL-ND
Through Hole Resistors RWR80S1020DRBSL-ND
102 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

102 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80S1020DRBSL RWR80S1020DRBSL RWR80S1020DRBSL-ND
Product Name Wirewound Resistors RES 102 OHM 2W 0.5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 102 ohms 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879453-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details