Vishay Intertechnology, Inc. Through Hole Resistors RWR80S1011BSB12

Description
1.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR80S1011BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1011BSB12-ND
Through Hole Resistors RWR80S1011BSB12-ND
1.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.01 kOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80S1011BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1011BSB12
Wirewound Resistors 3110-RWR80S1011BSB12
EGS-3-80 1.01K .1% RWR80S1011BS B12

EGS-3-80 1.01K .1% RWR80S1011BS B12

Supplier's Site Datasheet
RES 1.01K OHM 2W 0.1% WW AXIAL - RWR80S1011BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.01K OHM 2W 0.1% WW AXIAL
RWR80S1011BSB12
RES 1.01K OHM 2W 0.1% WW AXIAL RWR80S1011BSB12
RES 1.01Kohm 2W 0.1% WW AXIAL

RES 1.01Kohm 2W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1011BSB12-ND 3110-RWR80S1011BSB12 RWR80S1011BSB12
Product Name Through Hole Resistors Wirewound Resistors RES 1.01K OHM 2W 0.1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers