Vishay Intertechnology, Inc. RES 101 OHM 2W 1% WW AXIAL RWR80S1010FSB12

Description
RES 101ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 101ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 101 OHM 2W 1% WW AXIAL - RWR80S1010FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 101 OHM 2W 1% WW AXIAL
RWR80S1010FSB12
RES 101 OHM 2W 1% WW AXIAL RWR80S1010FSB12
RES 101ohm 2W 1% WW AXIAL

RES 101ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80S1010FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80S1010FSB12
Wirewound Resistors 3110-RWR80S1010FSB12
EGS-3-80 101 1% RWR80S1010FS B12

EGS-3-80 101 1% RWR80S1010FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR80S1010FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80S1010FSB12-ND
Through Hole Resistors RWR80S1010FSB12-ND
101 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

101 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80S1010FSB12 3110-RWR80S1010FSB12 RWR80S1010FSB12-ND
Product Name RES 101 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 101 ohms 101 ohms 101 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details